The KSS2.5-68J28 is a metal spur gear with a module of 2.5 and 68 teeth, designed for precision applications. It features a finished bore of 28mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, which provides a balance of strength and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in applications requiring accuracy. The pressure angle is set at 20°, and the tooth hardness is less than 194HB. This gear is part of a series that includes various configurations, allowing for flexibility in design and integration into different systems.
Module 2.5, 68 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-68J28 | KSS2.5-68J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 68 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |