KSS2.5-66J35 is a module 2.5, 66-tooth steel spur gear with a 35 mm finished bore, JIS grade N8 precision, 20° pressure angle, and S45C material. It features a keyway conforming to JIS B1301 Js9 tolerance, a set screw, and an allowable torque of 7.39 N·m. Backlash is specified between 0.18 and 0.40 mm. The gear has a tooth width of 25 mm, a pitch diameter of 165 mm, and an outer diameter of 170 mm. It is designated as a J series product, requiring a 5-day lead time and available in quantities of 1 to 20 units per order.
Module 2.5, 66 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-66J35 | KSS2.5-66J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 66 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |