QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-66J32

Description
Module 2.5, 66 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2.5, 66 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2.5-66J32 is a steel spur gear with module 2.5, 66 teeth, and a 32 mm finished bore. It has a 10 x 3.3 mm keyway, M8 set screw, and a tooth width of 25 mm. The gear is made of S45C steel with a hardness of less than 194 HB, complies with JIS grade N8 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.18 to 0.40 mm. The allowable torque is 3.76 N·m, and the part weighs 3.76 kg. The keyway follows JIS B1301, Js 9 tolerance. This variant is available on request and requires a lead time of five working days for orders between 1 and 20 units.

Datasheet Summary
Powered by GS/AI

KSS2.5-66J32 is a steel spur gear with module 2.5, 66 teeth, and a 32 mm finished bore. It has a 10 x 3.3 mm keyway, M8 set screw, and a tooth width of 25 mm. The gear is made of S45C steel with a hardness of less than 194 HB, complies with JIS grade N8 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.18 to 0.40 mm. The allowable torque is 3.76 N·m, and the part weighs 3.76 kg. The keyway follows JIS B1301, Js 9 tolerance. This variant is available on request and requires a lead time of five working days for orders between 1 and 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-66J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-66J32
Metal Spur Gears (metric) KSS2.5-66J32
Module 2.5, 66 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Module 2.5, 66 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 66 Tooth Mild Steel Spur Gear with 32mm Finished Bore - KSS2.5-66J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 66 Tooth Mild Steel Spur Gear with 32mm Finished Bore
KSS2.5-66J32
Module 2.5, 66 Tooth Mild Steel Spur Gear with 32mm Finished Bore KSS2.5-66J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-66J32 KSS2.5-66J32
Product Name Metal Spur Gears (metric) Module 2.5, 66 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 66 66
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK NSU1.5-70J18, Module 1.5, 70 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-70j18 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 70
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 96 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design Metric
View Details