KSS2.5-65J30 is a module 2.5, 65-tooth steel spur gear with a 30 mm bore, keyway 8 mm wide by 3.3 mm deep, M6 set screw, and a tooth width of 25 mm. It is made of S45C steel, has a JIS grade N8 precision rating, and a pressure angle of 20°. The allowable torque is 70.1 N·m (7.15 kgf·m), with a theoretical backlash range of 0.18 to 0.40 mm and a weight of 42.4 kg. The keyway conforms to JIS B1301, Js9 tolerance. The part is marked as available-on-request
Module 2.5, 65 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-65J30 | KSS2.5-65J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 65 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |