KSS2.5-65J28 is a steel spur gear with a module of 2.5, 65 teeth, and a 28 mm finished bore. It is made from S45C material with a tooth hardness less than 194 HB, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has an 8 mm wide by 3.3 mm deep keyway per JIS B1301 (Js 9 tolerance) and comes with a set screw. The allowable torque is 70.1 N·m (7.15 kgf·m), with a theoretical backlash of 0.18~0.40 mm and a weight of 3.76 kg. The housing dimension is 80 mm width × 162.5 mm height, with an outer diameter of 167.5 mm, thickness of 25 mm, and hub length of 37 mm. It is part of the J series, available on request with a lead time of up to 5 working days and a minimum order of 1 to 20 units.
Module 2.5, 65 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-65J28 | KSS2.5-65J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 65 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |