Module 2.5, 65-tooth steel spur gear with plain bore, made of S45C material, featuring a JIS Grade N8 precision rating, 20° pressure angle, and standard full-depth teeth. The gear has a tooth width of 25 mm, overall diameter of 162.5 mm, and total length of 167.5 mm, with a keyway conforming to JIS B1301 (Js9 tolerance). The allowable torque is 70.1 N·m (7.15 kgf·m), and the backlash is specified as 0.18~0.40 mm. A set screw is included for securing on shafts with tapped holes. A version marked J30K is specified for this model, and it is subject to J Series availability conditions including a 5-day lead time and order quantity restrictions of 1 to 20 units.
Module 2.5, 65 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-65 | KSS2.5-65 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 65 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |