QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-64J40

Description
Module 2.5, 64 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 2.5, 64 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2.5-64J40 is a metal spur gear with a module of 2.5 and 64 teeth, designed for precision applications. It features a finished bore of 40mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing durability and strength, with a tooth hardness of less than 194HB. The pressure angle is set at 20°, ensuring compatibility with standard gear systems. This gear is suitable for applications requiring reliable performance and precision, making it a viable option for engineers seeking robust gearing solutions.

Datasheet Summary
Powered by GS/AI

The KSS2.5-64J40 is a metal spur gear with a module of 2.5 and 64 teeth, designed for precision applications. It features a finished bore of 40mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing durability and strength, with a tooth hardness of less than 194HB. The pressure angle is set at 20°, ensuring compatibility with standard gear systems. This gear is suitable for applications requiring reliable performance and precision, making it a viable option for engineers seeking robust gearing solutions.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-64J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-64J40
Metal Spur Gears (metric) KSS2.5-64J40
Module 2.5, 64 Tooth Mild Steel Spur Gear with 40mm Finished Bore

Module 2.5, 64 Tooth Mild Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 64 Tooth Mild Steel Spur Gear with 40mm Finished Bore - KSS2.5-64J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 64 Tooth Mild Steel Spur Gear with 40mm Finished Bore
KSS2.5-64J40
Module 2.5, 64 Tooth Mild Steel Spur Gear with 40mm Finished Bore KSS2.5-64J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-64J40 KSS2.5-64J40
Product Name Metal Spur Gears (metric) Module 2.5, 64 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 64 64
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
KHK AG4-30R3E20, Module 430 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r3e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details