KSS2.5-64J35 is a steel spur gear with a module of 2.5, 64 teeth, and a 35 mm bore. It has a JIS grade N8 precision rating, a 20° pressure angle, and is made from S45C steel. The gear features a keyway conforming to JIS B1301 (Js9 tolerance) and includes a set screw. It has an allowable torque of 3.97 N·m and a backlash range of 0.18 to 0.40 mm. The tooth width is 15 mm, and the overall thickness is 37 mm.
Module 2.5, 64 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-64J35 | KSS2.5-64J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 64 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |