KSS2.5-64J30 is a steel spur gear with a module of 2.5, 64 teeth, and a 30 mm bore, featuring a keyway of size 8 x 3.3 mm and an M6 set screw, conforming to JIS grade N8 precision. The gear is made of S45C steel, has a 20° pressure angle, and a theoretical backlash of 0.18-0.40 mm. It has an allowable torque of 6.92 N·m (71.5 kgf·m) and weighs 41.7 kg, with a tooth width of 25 mm.
Module 2.5, 64 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-64J30 | KSS2.5-64J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 64 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |