KSS2.5-64J28 is a steel spur gear with a module of 2.5, 64 teeth, and a 28 mm finished bore, part of the KSS2.5 series. It has a JIS grade N8 precision rating per JIS B1702-1:1998, a 20° pressure angle, and is made from S45C steel. The gear has a keyway conforming to JIS B1301 (Js 9 tolerance), a set screw, and a backlash range of 0.18 to 0.40 mm. Its allowable torque is 6.92 N·m (0.715 kgf·m), with a weight of 40.9 g. The gear uses an S2K mounting configuration, with a tooth width of 25 mm, outside diameter of 160 mm, and hub diameter of 131 mm.
Module 2.5, 64 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-64J28 | KSS2.5-64J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 64 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |