KSS2.5-64 is a steel spur gear with a module of 2.5, 64 teeth, and a plain bore, manufactured from S45C material with JIS grade N8 precision. The gear has a pitch diameter of 160 mm, outer diameter of 165 mm, width of 25 mm, and keyway dimensions of 8 mm width by 3.3 mm depth per JIS B1301 standards. It includes a set screw and has a theoretical backlash of 0.18~0.40 mm. The allowable torque is 67.8 N·m (4.13 kgf·m) and the weight is 3.68 kg.
Module 2.5, 64 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-64 | KSS2.5-64 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 64 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |