KSS2.5-62J40 is a module 2.5, 62-tooth steel spur gear with a 40 mm bore, 12 mm wide by 3.3 mm deep keyway, and an M8 set screw. It has a JIS grade N8 precision rating, S45C material, and a backlash of 0.18~0.40 mm. The allowable torque is 3.63 N·m (0.37 kgf·m), and the weight is 3.63 kg. The gear is part of the J Series, available-on-request
Module 2.5, 62 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-62J40 | KSS2.5-62J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 62 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |