KSS2.5-62J25 is a steel spur gear with a module of 2.5, 25 teeth, and a 25 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, is made of S45C steel, and features a keyway sized 8 mm wide by 3.3 mm deep per JIS B1301, with an M6 set screw. The gear has a tooth thickness of 3.51 kg, an allowable torque of 3.51 N·m, and a theoretical backlash of 0.18 to 0.40 mm. The overall dimensions are 80 mm diameter, 155 mm outer diameter, 25 mm thickness, and 37 mm hub length. This variant is part of the J series, available on request with a lead time of up to 5 working days and a maximum order quantity of 20 units.
Module 2.5, 62 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-62J25 | KSS2.5-62J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 62 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |