KSS2.5-62 is a steel spur gear with a module of 2.5, 62 teeth, and a plain bore. It has a pitch diameter of 155 mm, outside diameter of 160 mm, face width of 25 mm, and thickness of 12 mm. The gear is made of S45C steel, has a JIS grade N8 precision, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 63.4 N·m (40.1 kgf·m), with a backlash range of 0.18-0.40 mm. The weight is 40.1 kg. The gear includes a set screw and keyway per JIS B1301 (Js9 tolerance).
Module 2.5, 62 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-62 | KSS2.5-62 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 62 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |