KSS2.5-60J40 is a steel spur gear with a module of 2.5, 60 teeth, and a 12 mm wide by 3.3 mm deep keyway governed by JIS B1301 Js9 tolerance, featuring an M8 set screw. It is made from S45C steel with a tooth hardness under 194 HB, and meets JIS grade N8 (JIS B1702-1:1998) precision standards. The gear has a bore diameter of 40 mm, an outside diameter of 155 mm, and an overall width of 25 mm. Its allowable torque is 6.03 N·m (0.61 kgf·m) with a theoretical backlash range of 0.18 to 0.40 mm. The product is designated as part of the J series, which requires a lead time for orders and is limited to 1 to 20 units per order.
Module 2.5, 60 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-60J40 | KSS2.5-60J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |