KSS2.5-60J35 is a module 2.5, 60-tooth steel spur gear with a 35 mm bore, 12 mm keyway width, M8 set screw, and backlash of 0.18-0.40 mm. Its allowable torque is 6.03 N·m (0.62 kgf·m), and it is made of S45C steel with JIS Grade 4 precision. The gear has a 20° pressure angle and standard full-depth teeth. Weight is 3.79 kg. J-Series variants require a 5-day lead time and are limited to a batch size of 1-20 units. Keyways conform to JIS B1301 Js9 tolerance. Backlash values are theoretical for identical meshed gears.
Module 2.5, 60 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-60J35 | KSS2.5-60J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |