KSS2.5-60J30 is a module 2.5, 60-tooth steel spur gear with a 30 mm bore, made of S45C material, featuring a keyway according to JIS B1301 (Js 9 tolerance) and a set screw. It has a tooth width of 37 mm, an outside diameter of 155 mm, and a face width of 25 mm. The gear meets JIS grade N8 (JIS B1702-1: 1998) precision standards, with a theoretical backlash of 0.18 to 0.40 mm and an allowable torque of 6.03 N·m (0.61 kgf·m). The part requires an ordering lead time of five working days as it belongs to the J Series, which is available-on-request
Module 2.5, 60 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-60J30 | KSS2.5-60J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |