KSS2.5-60J28 is a steel spur gear with a module of 2.5, 60 teeth, and a finished bore diameter of 28 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 precision (JIS B1702-1:1998). It has a 20° pressure angle and standard full-depth teeth. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance, and the gear includes a set screw. Backlash is specified as 0.18~0.40 mm. The allowable torque is 6.03 N·m (0.61 kgf·m). Dimensions include an outside diameter of 155 mm, face width of 25 mm, and center distance for mounting of 37.9 mm. The J-series variant requires a lead time of up to 5 working days and is available only in quantities of 1 to 20 units per order.
Module 2.5, 60 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-60J28 | KSS2.5-60J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |