KSS2.5-60 is a steel spur gear with a module of 2.5, 60 teeth, and a plain bore. It is made of S45C material, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a width of 25 mm, an outside diameter of 150 mm, and a hub diameter of 37 mm. It has a maximum allowable torque of 59.1 N·m (6.03 kgf·m) and a theoretical backsight range of 0.18 to 0.40 mm. The keyway is sized 8 x 3.3 mm with an M6 set screw. The gear weighs 379 g.
Module 2.5, 60 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-60 | KSS2.5-60 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |