KSS2.5-58J40 is a steel spur gear with a module of 2.5, 58 teeth, and a 40 mm bore. It has a JIS grade N8 precision rating, a 20° pressure angle, and is made of S45C steel with a tooth hardness of less than 194 HB. The gear features a keyway conforming to JIS B1301 (Js 9 tolerance) and includes a set screw for mounting. The allowable torque is 6.03 N·m (0.615 kgf·m) with a theoretical backlash range of 0.18 to 0.40 mm. Its dimensions include a pitch diameter of 145 mm, outside diameter of 150 mm, thickness of 25 mm, and face width of 12 mm. The product is part of the J series, available on request with a lead time of up to 5 working days, and a maximum order quantity of 20 units per run.
Module 2.5, 58 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-58J40 | KSS2.5-58J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 58 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |