KSS2.5-58J35 is a 2.5 module, 58-tooth steel spur gear with a 35 mm bore, S45C material, JIS grade N8 precision, 20° pressure angle, and a keyway of 8 mm width by 3.3 mm depth with an M6 set screw. It has an allowable torque of 3.30 N·m, a backlash range of 0.18 to 0.40 mm, and a weight of 3.68 kg. The gear is part of the J Series, available on request with a lead time of up to five working days and a maximum order quantity of 20 units per order. The keyway conforms to JIS B1301, Js9 tolerance, and the gear has a black oxide coating except on reworked areas.
Module 2.5, 58 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-58J35 | KSS2.5-58J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 58 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |