Steel spur gear with module 2.5, 56 teeth, 40 mm bore, and a keyway size of 12 mm × 3.3 mm, designed for metric applications with a 20° pressure angle and JIS grade N8 precision. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a tooth width of 12 mm, and a backlash range of 0.18 to 0.40 mm. The allowable torque is 3.00 N·m (0.306 kgf·m). The part includes a set screw and conforms to JIS B1301 keyway standards. The gear is part of the J series, which requires a lead time of up to 5 working days for production.
Module 2.5, 56 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-56J40 | KSS2.5-56J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 56 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |