Steel spur gear with module 2.5, 56 teeth, and a 35 mm finished bore with a keyway size of 10 mm width by 3.3 mm depth, designed for standard full-depth teeth at 20° pressure angle. The gear is made of S45C steel with a tooth hardness less than 194 HB, meets JIS grade N8 precision (JIS B1702-1:1998), and has an allowable torque of 2.67 N·m with a theoretical backlash of 0.18 to 0.40 mm. The product includes a set screw and is part of the J series, which requires a lead time for delivery and is limited to 1 to 20 units per order.
Module 2.5, 56 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-56J35 | KSS2.5-56J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 56 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |