Steel spur gear with a module of 2.5, 56 teeth, and a 28 mm bore, featuring a keyway sized at 8 mm width by 3.3 mm depth and a set screw for shaft retention. The gear has a tooth width of 25 mm, an overall thickness of 12 mm, and a theoretical backlash range of 0.18 to 0.40 mm. It is machined from S45C steel with a JIS grade N8 precision rating per JIS B1702-1:1998 and a 20° pressure angle. Allowable torque is 3.19 N·m. A set screw is included with this variant. The part is categorized as a J Series product, available on request with a lead time.
Module 2.5, 56 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-56J28 | KSS2.5-56J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 56 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |