Steel spur gear with module 2.5, 56 teeth, and a 22mm finished bore, featuring a keyway and set screw for shaft retention. The gear has a tooth width of 6mm, an allowable torque of 2.65 N·m, and a backlash of 0.18 to 0.40 mm. It is made of S45C steel with JIS grade N8 precision per JIS B1702-1:1998 and a full-depth tooth profile at a 20° pressure angle. The bore is machined to JIS B1301 Js9 tolerance. The part is marked for secondary operations caution and excludes black oxide coating on reworked areas.
Module 2.5, 56 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-56J22 | KSS2.5-56J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 56 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |