KSS2.5-56 is a steel spur gear with a module of 2.5 and 56 teeth, featuring a plain bore, keyway, and set screw mounting. It has a tooth width of 12 mm, an outside diameter of 140 mm, a bore diameter of 37 mm, and a hub diameter of 56 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, and supports an allowable torque of 3.00 N·m (0.306 kgf·m). Backlash ranges from 0.18 to 0.40 mm.
Module 2.5, 56 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-56 | KSS2.5-56 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 56 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |