Steel spur gear with module 2.5, 55 teeth, and a 35 mm finished bore with a keyway and set screw, conforming to JIS grade N8 precision. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and allows a maximum torque of 2.98 N·m with a theoretical backlash of 0.18 to 0.40 mm. Dimensions are 341 mm pitch diameter, 49.1 mm outer diameter, 34.8 mm thickness, and 12 mm width. The product is part of the KSS series and the J series variant requires a 5-day lead time for orders of up to 20 units.
Module 2.5, 55 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-55J35 | KSS2.5-55J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 55 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |