KSS2.5-54J25 is a steel spur gear with a module of 2.5, 54 teeth, and a 25 mm finished bore with a keyway of 8 x 3.3 mm, designed for metric applications. The gear is machined from S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision per JIS B1702-1:1998. It has a pressure angle of 20°, standard full-depth teeth, and a backlash range of 0.18-0.40 mm. The allowable torque is 2.61 N·m or 0.266 kgf·m, and the overall width is 34 mm with an outer diameter of 135 mm and a center thickness of 70 mm. It includes a set screw for securing to a shaft.
Module 2.5, 54 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-54J25 | KSS2.5-54J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 54 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |