KSS2.5-52J32 is a steel spur gear with a module of 2.5, 52 teeth, and a finished bore of 32 mm with a keyway size of 10 mm wide by 3.3 mm deep, designed for use in mechanical power transmission systems. The gear has an outer diameter of 130 mm, a width of 25 mm, a back clearance of 0.18-0.40 mm, and an allowable torque of 2.71 N·m (0.276 kgf·m). It is manufactured from S45C steel, meets JIS grade N8 precision (JIS B1702-1:1998), and includes a set screw. The gear is part of the J series, which requires a lead time for order fulfillment and is available in quantities of 1 to 20 units per order.
Module 2.5, 52 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-52J32 | KSS2.5-52J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 52 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |