KSS2.5-52J28 is a steel spur gear with a module of 2.5, 52 teeth, and a 28 mm finished bore. It has a keyway sized 8 mm wide by 3.3 mm deep, a set screw, and a backlash of 0.18 to 0.40 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 2.77 N·m (0.28 kgf·m). The gear's width is 28 mm, and the overall thickness is 35.6 mm. It is a J Series item, available-on-request
Module 2.5, 52 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-52J28 | KSS2.5-52J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 52 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |