Steel spur gear with module 2.5, 52 teeth, and a 20 mm bore with a keyway and set screw, for use in metric gear systems. The gear has a tooth width of 6 mm, a pitch diameter of 130 mm, and a face width of 70 mm. It meets JIS grade N8 precision (JIS B1702-1:1998), has a pressure angle of 20°, and is made from S45C steel. Allowable torque is 2.86 N·m with backlash specified between 0.18 mm and 0.40 mm. The part is identified as J Series (available-on-reques
Module 2.5, 52 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-52J20 | KSS2.5-52J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 52 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |