Steel spur gear with module 2.5, 52 teeth, standard full-depth teeth, 20° pressure angle, and S45C material. It has a plain bore with no keyway or set screw, and is manufactured to JIS grade N8 precision (JIS B1702-1:1998). Backlash is specified as 0.18~0.40 mm. Allowable torque is 2.88 N·m (0.294 kgf·m). Weight is 3.08 kg. Dimensions include an outer diameter of 130 mm, tooth width of 25 mm, and hub width of 37 mm.
Module 2.5, 52 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-52 | KSS2.5-52 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 52 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |