Steel spur gear with module 2.5, 50 teeth, and a 25 mm bore with a keyway (JIS B1301, Js9 tolerance) and set screw, designed for use with standard full-depth teeth at a 20° pressure angle. The gear is made of S45C steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 (JIS B1702-1:1998) precision, and has an allowable torque of 2.61 N·m. Backlash is specified as 0.18 to 0.40 mm. The tooth width is 6 mm, and the overall dimensions include an outer diameter of 125 mm and a hub width of 37 mm.
Module 2.5, 50 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-50J25 | KSS2.5-50J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 50 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |