KSS2.5-48J35 is a steel spur gear with a module of 2.5, 48 teeth, and a 10 mm keyway with a 3.3 mm depth, designed for metric applications. The gear has a finished bore of 35 mm, a face width of 12 mm, and a tooth thickness of 4.81 mm. Backlash is specified as 0.18 to 0.40 mm, and the allowable torque is 2.87 N·m. The gear conforms to JIS Grade N8 precision (JIS B1702-1:1998), with material S45C and a tooth hardness of less than 194 HB. A set screw is included. The backlash and torque values are theoretical and based on standard meshing conditions.
Module 2.5, 48 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-48J35 | KSS2.5-48J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |