Steel spur gear with module 2.5, 48 teeth, and a 32 mm bore with an 10 x 3.3 mm keyway, designed for mechanical power transmission. The gear has a precision grade of JIS N8, a 20° pressure angle, and is made of S45C steel. It has an allowable torque of 2.92 N·m and a backlash range of 0.18 to 0.40 mm. The tooth width is 6 mm, and the gear is finished with black oxide coating except where modified. Set screw is included for bore attachment.
Module 2.5, 48 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-48J32 | KSS2.5-48J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |