KSS2.5-48 is a steel spur gear with a module of 2.5 and 48 teeth, featuring a plain bore and set screw mounting. It has a pitch diameter of 120 mm, overall diameter of 125 mm, face width of 25 mm, and thickness of 12 mm. The gear is made from S45C steel, has a pressure angle of 20°, standard full-depth teeth, and is precision graded to JIS grade N8 per JIS B1702-1:1998. Allowable torque is 2.49 N·m (0.25 kgf·m), with a theoretical backlash of 0.18 to 0.40 mm and a weight of 2.39 kg.
Module 2.5, 48 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-48 | KSS2.5-48 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |