KSS2.5-46J32 is a steel spur gear with a module of 2.5, 46 teeth, and a 32 mm finished bore, featuring a keyway conforming to JIS B1301 (Js9 tolerance) and a set screw. It has a pressure angle of 20°, full-depth teeth, and is made of S45C steel with a tooth hardness of less than 194 HB. The gear is precision-grade JIS N8 (JIS B1702-1:1998), with a theoretical backlash range of 0.18~0.40 mm and an allowable torque of 2.15 N·m. The gear width is 12 mm and thickness is 25 mm. The product is part of the J Series, which requires a lead time of up to five working days for orders of 1 to 20 units.
Module 2.5, 46 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-46J32 | KSS2.5-46J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 46 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |