Steel spur gear with module 2.5, 45 teeth, and a 40 mm finished bore, featuring a keyway conforming to JIS B1301 Js9 tolerance and a set screw for shaft retention. It has a pressure angle of 20°, is made of S45C steel, and meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 1.93 N·m, with a theoretical backlash range of 0.18~0.40 mm and a weight of 2.02 kg. The gear tooth profile is standard full depth. Secondary operations that reduce tooth width are cautioned against, and products with select bore sizes feature counterbored tapped holes marked with "*".
Module 2.5, 45 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-45J40 | KSS2.5-45J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 45 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |