QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-45J35

Description
Module 2.5, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2.5, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2.5-45J35 is a steel spur gear with a module of 2.5, 45 teeth, and a 35 mm finished bore. It has a JIS grade N8 precision rating per JIS B1702-1:1998, standard full-depth teeth with a 20° pressure angle, and is made from S45C steel. The gear has a keyway sized 8 x 3.3 mm with an M8 set screw, a width of 25 mm, and a theoretical backlash of 0.18~0.40 mm. Its allowable torque is 2.02 N·m (0.206 kgf·m), and it weighs 2.12 kg. All J-series features, including lead time and secondary operation cautions, apply.

Datasheet Summary
Powered by GS/AI

KSS2.5-45J35 is a steel spur gear with a module of 2.5, 45 teeth, and a 35 mm finished bore. It has a JIS grade N8 precision rating per JIS B1702-1:1998, standard full-depth teeth with a 20° pressure angle, and is made from S45C steel. The gear has a keyway sized 8 x 3.3 mm with an M8 set screw, a width of 25 mm, and a theoretical backlash of 0.18~0.40 mm. Its allowable torque is 2.02 N·m (0.206 kgf·m), and it weighs 2.12 kg. All J-series features, including lead time and secondary operation cautions, apply.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-45J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-45J35
Metal Spur Gears (metric) KSS2.5-45J35
Module 2.5, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Module 2.5, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore - KSS2.5-45J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore
KSS2.5-45J35
Module 2.5, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore KSS2.5-45J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-45J35 KSS2.5-45J35
Product Name Metal Spur Gears (metric) Module 2.5, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details