KSS2.5-45J30 is a steel spur gear with a module of 2.5, 30 teeth, and a 30 mm bore diameter, featuring a keyway sized 8 mm × 3.3 mm and an M6 set screw. It is manufactured from S45C material with a tooth hardness of less than 194 HB, complies with JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. The gear has an allowable torque of 2.09 N·m and a backlash range of 0.18~0.40 mm. The keyway conforms to JIS B1301 Js9 tolerance, and the part includes a set screw. Set screw holes for this variant are counterbored to reduce tap length.
Module 2.5, 45 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-45J30 | KSS2.5-45J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 45 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |