KSS2.5-45J22 is a steel spur gear with module 2.5, 45 teeth, and a 22 mm bore. It features a keyway compliant with JIS B1301 (Js 9 tolerance) and a set screw for shaft retention. The gear has a pressure angle of 20°, standard full-depth teeth, and is made from S45C material with a tooth hardness below 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). Allowable torque is 2.19 N·m, backlash ranges from 0.18 to 0.40 mm, and weight is 2.19 kg. The product is part of the J series, which requires a lead time of up to five working days for orders of 1 to 20 units.
Module 2.5, 45 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-45J22 | KSS2.5-45J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 45 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |