KSS2.5-45 is a steel spur gear with a module of 2.5, 45 teeth, and a plain bore. It has a pressure angle of 20°, is made of S45C material, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a standard full-depth tooth profile, a tooth hardness of less than 194HB, and an allowable torque of 3.26 N·m (0.33 kgf·m). Backlash is specified as 0.18~0.40 mm. The gear width is 25 mm, and the bore diameter is 37 mm. A set screw is included for securing the gear to the shaft, and the keyway is manufactured to JIS B1301 standards with Js 9 tolerance.
Module 2.5, 45 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-45 | KSS2.5-45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 45 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |