QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-44J35

Description
Module 2.5, 44 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2.5, 44 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2.5-44J35 is a steel spur gear with a module of 2.5, 44 teeth, and a 35 mm finished bore, featuring a keyway conforming to JIS B1301 (Js 9 tolerance) and an M8 set screw. It has a tooth width of 12 mm, an overall width of 37 mm, and a backlash range of 0.18~0.40 mm. The gear is made of S45C steel with a hardness under 194 HB, meets JIS Grade N8 precision (JIS B1702-1:1998), and has an allowable torque of 1.93 N·m. The product includes a set screw and is subject to lead time for availability as a J series variant.

Datasheet Summary
Powered by GS/AI

KSS2.5-44J35 is a steel spur gear with a module of 2.5, 44 teeth, and a 35 mm finished bore, featuring a keyway conforming to JIS B1301 (Js 9 tolerance) and an M8 set screw. It has a tooth width of 12 mm, an overall width of 37 mm, and a backlash range of 0.18~0.40 mm. The gear is made of S45C steel with a hardness under 194 HB, meets JIS Grade N8 precision (JIS B1702-1:1998), and has an allowable torque of 1.93 N·m. The product includes a set screw and is subject to lead time for availability as a J series variant.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-44J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-44J35
Metal Spur Gears (metric) KSS2.5-44J35
Module 2.5, 44 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Module 2.5, 44 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 44 Tooth Mild Steel Spur Gear with 35mm Finished Bore - KSS2.5-44J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 44 Tooth Mild Steel Spur Gear with 35mm Finished Bore
KSS2.5-44J35
Module 2.5, 44 Tooth Mild Steel Spur Gear with 35mm Finished Bore KSS2.5-44J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-44J35 KSS2.5-44J35
Product Name Metal Spur Gears (metric) Module 2.5, 44 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details