Steel spur gear with module 2.5, 44 teeth, and a 22 mm finished bore, incorporating a keyway and set screw. Precision grade JIS N8 per JIS B1702-1:1998, with a pressure angle of 20° and standard full-depth teeth. Constructed from S45C steel. Backlash of 0.18~0.40 mm, allowable torque of 3.11 N·m (0.32 kgf·m), and weight of 2.10 kg. Keyway conforms to JIS B1301 standard with Js 9 tolerance.
Module 2.5, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-44J22 | KSS2.5-44J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |