KSS2.5-42J25 is a steel spur gear with module 2.5, 42 teeth, and a 25 mm bore, featuring a keyway conforming to JIS B1301 (Js 9 tolerance) and an M6 set screw. It has a backlash of 0.18-0.40 mm, an allowable torque of 2.82 N·m, and a weight of 25.0 kg. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and is made from S45C steel with a tooth hardness under 194 HB. The tooth profile is standard full depth with a 20° pressure angle. The product includes a set screw and is subject to lead time for order quantities of 1 to 20 units.
Module 2.5, 42 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-42J25 | KSS2.5-42J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 42 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |