KSS2.5-42J20 is a steel spur gear with a module of 2.5, 42 teeth, and a 20 mm bore, featuring a keyway according to JIS B1301 standards and a set screw. It has a precision grade of JIS N8 per JIS B1702-1:1998, a 20° pressure angle, and is made from S45C steel with a tooth hardness of less than 194 HB. The gear has a width of 12 mm and a theoretical backlash of 0.18 to 0.40 mm. The allowable torque is 2.21 N·m. The part is classified as J Series, available on request with a lead time of up to five working days, and is limited to order quantities of 1 to 20 units.
Module 2.5, 42 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-42J20 | KSS2.5-42J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 42 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |