KSS2.5-40J40 is a steel spur gear with a module of 2.5, 40 teeth, and a 12 mm wide by 3.3 mm deep keyway. It has a finished bore of 40 mm, an allowable torque of 2.54 N·m (0.259 kgf·m), and a backlash of 0.16 to 0.34 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, adheres to JIS Grade N8 precision (JIS B1702-1:1998), and uses standard full-depth teeth with a 20° pressure angle. A set screw is included. The width is 25 mm and the overall thickness is 6 mm. Secondary operations that narrow tooth width are cautioned against.
Module 2.5, 40 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-40J40 | KSS2.5-40J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 40 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |