KSS2.5-40J20 is a steel spur gear with module 2.5, 40 teeth, and a 20 mm bore, featuring a keyway (6 mm wide × 2.8 mm deep) and M5 set screw. It is made of S45C steel with a tooth hardness under 194 HB, conforms to JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. The allowable torque is 1.80 N·m with theoretical backlash between 0.16 mm and 0.34 mm. The gear width is 12 mm and the maximum outer diameter is 105 mm. The keyway complies with JIS B1301 Js9 tolerance.
Module 2.5, 40 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-40J20 | KSS2.5-40J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 40 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |