KSS2.5-38J35 is a steel spur gear with a module of 2.5, 35 teeth, and a 10 mm keyway width by 3.3 mm depth, featuring an M8 set screw. It has a bore diameter of 35 mm, a face width of 12 mm, and a backlash of 0.18-0.40 mm. The gear is made from S45C steel with JIS Grade N8 precision and has an allowable torque of 2.02 N·m. The keyway conforms to JIS B1301 Js9 tolerance.
Module 2.5, 38 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-38J35 | KSS2.5-38J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 38 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |