Steel spur gear with module 2.5, 30 teeth, 37 mm pitch diameter, 12 mm tooth width, 30 mm bore, and a keyway of 8 mm width by 3.3 mm depth, machined to JIS B1301 Js9 tolerance. The gear is made from S45C steel with no heat treatment, has a pressure angle of 20°, and conforms to JIS grade N8 precision (JIS B1702-1: 1998). It has an allowable torque of 1.53 N·m and a theoretical backlash range of 0.16~0.34 mm. A set screw is included for axial retention.
Module 2.5, 38 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-38J30 | KSS2.5-38J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 38 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |